Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W 1% AXIAL RNC55J2492FSB14

Description
RES 24.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W 1% AXIAL - RNC55J2492FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W 1% AXIAL
RNC55J2492FSB14
RES 24.9K OHM 1/8W 1% AXIAL RNC55J2492FSB14
RES 24.9Kohm 1/8W 1% AXIAL

RES 24.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2492FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2492FSB14-ND
Through Hole Resistors RNC55J2492FSB14-ND
24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2492FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2492FSB14
Through Hole Resistors RNC55J2492FSB14
RES 24.9K OHM 1/8W 1% AXIAL

RES 24.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2492FSB14 RNC55J2492FSB14-ND RNC55J2492FSB14
Product Name RES 24.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers