Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .5% AXIAL RNC55J2492DSR36

Description
RES 24.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .5% AXIAL - RNC55J2492DSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .5% AXIAL
RNC55J2492DSR36
RES 24.9K OHM 1/8W .5% AXIAL RNC55J2492DSR36
RES 24.9Kohm 1/8W .5% AXIAL

RES 24.9Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2492DSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2492DSR36-ND
Through Hole Resistors RNC55J2492DSR36-ND
24.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2492DSR36 RNC55J2492DSR36-ND
Product Name RES 24.9K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details