Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .1% AXIAL RNC55J2492BRRSL

Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .1% AXIAL - RNC55J2492BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .1% AXIAL
RNC55J2492BRRSL
RES 24.9K OHM 1/8W .1% AXIAL RNC55J2492BRRSL
RES 24.9Kohm 1/8W .1% AXIAL

RES 24.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2492BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2492BRRSL-ND
Through Hole Resistors RNC55J2492BRRSL-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2492BRRSL RNC55J2492BRRSL-ND
Product Name RES 24.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers