Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2491FSRE6

Description
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2491FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2491FSRE6-ND
Through Hole Resistors RNC55J2491FSRE6-ND
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.49K,1%,25PPM,S/.001%,T/R - RNC55J2491FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.49K,1%,25PPM,S/.001%,T/R
RNC55J2491FSRE6
MF,1/8W,2.49K,1%,25PPM,S/.001%,T/R RNC55J2491FSRE6
MF,1/8W,2.49K,1%,25P PM,S/.001%,T/R

MF,1/8W,2.49K,1%,25PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J2491FSRE6-ND RNC55J2491FSRE6
Product Name Through Hole Resistors MF,1/8W,2.49K,1%,25PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details