Vishay Precision Group Erc-55 249 1% T-9 Rnc55J2490Fs Re7 Vishay RNC55J2490FSRE7

Description
ERC-55 249 1% T-9 RNC55J2490FS RE7
Description
ERC-55 249 1% T-9 RNC55J2490FS RE7

Suppliers

Company
Product
Description
Supplier Links
Erc-55 249 1% T-9 Rnc55J2490Fs Re7 Vishay - 08M2253 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 249 1% T-9 Rnc55J2490Fs Re7 Vishay
08M2253
Erc-55 249 1% T-9 Rnc55J2490Fs Re7 Vishay 08M2253
ERC-55 249 1% T-9 RNC55J2490FS RE7

ERC-55 249 1% T-9 RNC55J2490FS RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M2253
Product Name Erc-55 249 1% T-9 Rnc55J2490Fs Re7 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details