Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2461BSB14

Description
2.46 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.46 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2461BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2461BSB14-ND
Through Hole Resistors RNC55J2461BSB14-ND
2.46 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.46 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.46K OHM 1/8W .1% AXIAL - RNC55J2461BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.46K OHM 1/8W .1% AXIAL
RNC55J2461BSB14
RES 2.46K OHM 1/8W .1% AXIAL RNC55J2461BSB14
RES 2.46Kohm 1/8W .1% AXIAL

RES 2.46Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,2.46Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.46Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3471
Resistor,metal Film,2.46Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3471
Resistor,Metal Film,2.46KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.46KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2461BSB14-ND RNC55J2461BSB14 54C3471
Product Name Through Hole Resistors RES 2.46K OHM 1/8W .1% AXIAL Resistor,metal Film,2.46Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details