Vishay Intertechnology, Inc. Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2433DSRE665

Description
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55J2433DSRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55J2433DSRE665
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R RNC55J2433DSRE665
Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J2433DSRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J2433DSRE665TR-ND
Through Hole Resistors 541-RNC55J2433DSRE665TR-ND
243 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2433DSRE665 541-RNC55J2433DSRE665TR-ND
Product Name Res Metal Film 243K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details