Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2431FSB14

Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2431FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2431FSB14-ND
Through Hole Resistors RNC55J2431FSB14-ND
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.43K ,1%,25PPM,S/.001%,BULK - RNC55J2431FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.43K ,1%,25PPM,S/.001%,BULK
RNC55J2431FSB14
MF,1/8W,2.43K ,1%,25PPM,S/.001%,BULK RNC55J2431FSB14
MF,1/8W,2.43K ,1%,25PPM,S/.001%,BU LK

MF,1/8W,2.43K ,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2431FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2431FSB14
Through Hole Resistors RNC55J2431FSB14
RES 2.43K OHM 1/8W 1% AXIAL

RES 2.43K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2431FSB14-ND RNC55J2431FSB14 RNC55J2431FSB14
Product Name Through Hole Resistors MF,1/8W,2.43K ,1%,25PPM,S/.001%,BULK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details