Vishay Intertechnology, Inc. Through Hole Resistors RNC55J23R7BSBSL

Description
23.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J23R7BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J23R7BSBSL-ND
Through Hole Resistors RNC55J23R7BSBSL-ND
23.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 23.7 OHM 1/8W .1% AXIAL - RNC55J23R7BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1/8W .1% AXIAL
RNC55J23R7BSBSL
RES 23.7 OHM 1/8W .1% AXIAL RNC55J23R7BSBSL
RES 23.7ohm 1/8W .1% AXIAL

RES 23.7ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J23R7BSBSL-ND RNC55J23R7BSBSL
Product Name Through Hole Resistors RES 23.7 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details