Vishay Intertechnology, Inc. RES 237K OHM 1/8W .1% AXIAL RNC55J2373BRB14

Description
RES 237Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/8W .1% AXIAL - RNC55J2373BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W .1% AXIAL
RNC55J2373BRB14
RES 237K OHM 1/8W .1% AXIAL RNC55J2373BRB14
RES 237Kohm 1/8W .1% AXIAL

RES 237Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2373BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2373BRB14-ND
Through Hole Resistors RNC55J2373BRB14-ND
237 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2373BRB14 RNC55J2373BRB14-ND
Product Name RES 237K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers