Vishay Precision Group Through Hole Resistors RNC55J2371DPRE6

Description
2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2371DPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2371DPRE6-ND
Through Hole Resistors RNC55J2371DPRE6-ND
2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.37K OHM 1/8W .5% AXIAL - RNC55J2371DPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/8W .5% AXIAL
RNC55J2371DPRE6
RES 2.37K OHM 1/8W .5% AXIAL RNC55J2371DPRE6
RES 2.37Kohm 1/8W .5% AXIAL

RES 2.37Kohm 1/8W .5% AXIAL

Supplier's Site
Res,metal Film,2.37Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M2162 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,2.37Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M2162
Res,metal Film,2.37Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M2162
RES,Metal Film,2.37KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

RES,Metal Film,2.37KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2371DPRE6-ND RNC55J2371DPRE6 08M2162
Product Name Through Hole Resistors RES 2.37K OHM 1/8W .5% AXIAL Res,metal Film,2.37Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers