Vishay Intertechnology, Inc. RES 232K OHM 1/8W 1% AXIAL RNC55J2323FRB14

Description
RES 232Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/8W 1% AXIAL - RNC55J2323FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/8W 1% AXIAL
RNC55J2323FRB14
RES 232K OHM 1/8W 1% AXIAL RNC55J2323FRB14
RES 232Kohm 1/8W 1% AXIAL

RES 232Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2323FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2323FRB14-ND
Through Hole Resistors RNC55J2323FRB14-ND
232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2323FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2323FRB14
Through Hole Resistors RNC55J2323FRB14
RES 232K OHM 1/8W 1% AXIAL

RES 232K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2323FRB14 RNC55J2323FRB14-ND RNC55J2323FRB14
Product Name RES 232K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers