Vishay Intertechnology, Inc. RES 23.2K OHM 1/8W 1% AXIAL RNC55J2322FSBSL

Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/8W 1% AXIAL - RNC55J2322FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/8W 1% AXIAL
RNC55J2322FSBSL
RES 23.2K OHM 1/8W 1% AXIAL RNC55J2322FSBSL
RES 23.2Kohm 1/8W 1% AXIAL

RES 23.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2322FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2322FSBSL-ND
Through Hole Resistors RNC55J2322FSBSL-ND
23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2322FSBSL RNC55J2322FSBSL-ND
Product Name RES 23.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details