Res Metal Film 2.32K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,2.32KOhms,200WV
RES 2.32K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J2321FSB14 | RNC55J2321FSB14-ND | 08M2124 | RNC55J2321FSB14 |
| Product Name | Res Metal Film 2.32K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,2.32Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Power Rating | 8 watts | 0.1250 watts | 8 watts |