Vishay Intertechnology, Inc. Through Hole Resistors RNC55J22R3BSBSL

Description
22.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J22R3BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J22R3BSBSL-ND
Through Hole Resistors RNC55J22R3BSBSL-ND
22.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 22.3 OHM 1/8W .1% AXIAL - RNC55J22R3BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3 OHM 1/8W .1% AXIAL
RNC55J22R3BSBSL
RES 22.3 OHM 1/8W .1% AXIAL RNC55J22R3BSBSL
RES 22.3ohm 1/8W .1% AXIAL

RES 22.3ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J22R3BSBSL-ND RNC55J22R3BSBSL
Product Name Through Hole Resistors RES 22.3 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.3 ohms 22.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details