Vishay Intertechnology, Inc. RES 226 OHM 1/8W 1% AXIAL RNC55J2260FSRSL

Description
RES 226ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1/8W 1% AXIAL - RNC55J2260FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/8W 1% AXIAL
RNC55J2260FSRSL
RES 226 OHM 1/8W 1% AXIAL RNC55J2260FSRSL
RES 226ohm 1/8W 1% AXIAL

RES 226ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2260FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2260FSRSL-ND
Through Hole Resistors RNC55J2260FSRSL-ND
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2260FSRSL RNC55J2260FSRSL-ND
Product Name RES 226 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details