Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2260FSB14

Description
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2260FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2260FSB14-ND
Through Hole Resistors RNC55J2260FSB14-ND
226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 226 OHM 1/8W 1% AXIAL - RNC55J2260FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1/8W 1% AXIAL
RNC55J2260FSB14
RES 226 OHM 1/8W 1% AXIAL RNC55J2260FSB14
RES 226ohm 1/8W 1% AXIAL

RES 226ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2260FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2260FSB14
Through Hole Resistors RNC55J2260FSB14
RES 226 OHM 1/8W 1% AXIAL

RES 226 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2260FSB14-ND RNC55J2260FSB14 RNC55J2260FSB14
Product Name Through Hole Resistors RES 226 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details