Vishay Intertechnology, Inc. RES 223 OHM 1/8W .1% AXIAL RNC55J2230BSB14

Description
RES 223ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 223ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 223 OHM 1/8W .1% AXIAL - RNC55J2230BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223 OHM 1/8W .1% AXIAL
RNC55J2230BSB14
RES 223 OHM 1/8W .1% AXIAL RNC55J2230BSB14
RES 223ohm 1/8W .1% AXIAL

RES 223ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2230BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2230BSB14-ND
Through Hole Resistors RNC55J2230BSB14-ND
223 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

223 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,223Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3335 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,223Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3335
Resistor,metal Film,223Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3335
Resistor,Metal Film,223Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,223Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2230BSB14 RNC55J2230BSB14-ND 54C3335
Product Name RES 223 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,223Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 223 ohms 223 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers