Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J2213FSB14

Description
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNC55J2213FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNC55J2213FSB14
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNC55J2213FSB14
Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55J2213FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2213FSB14-ND
Through Hole Resistors RNC55J2213FSB14-ND
221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

221 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2213FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2213FSB14
Through Hole Resistors RNC55J2213FSB14
RES 221K OHM 1/8W 1% AXIAL

RES 221K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2213FSB14 RNC55J2213FSB14-ND RNC55J2213FSB14
Product Name Res Metal Film 221K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details