Vishay Intertechnology, Inc. MF,1/8W,220,.1%,25PPM,S/.001%,T/R RNC55J2200BSRE6

Description
MF,1/8W,220,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,220,.1%,25PP M,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,220,.1%,25PPM,S/.001%,T/R - RNC55J2200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,220,.1%,25PPM,S/.001%,T/R
RNC55J2200BSRE6
MF,1/8W,220,.1%,25PPM,S/.001%,T/R RNC55J2200BSRE6
MF,1/8W,220,.1%,25PP M,S/.001%,T/R

MF,1/8W,220,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J2200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2200BSRE6-ND
Through Hole Resistors RNC55J2200BSRE6-ND
220 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2200BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2200BSRE6
Through Hole Resistors RNC55J2200BSRE6
RES 220 OHM 1/8W .1% AXIAL

RES 220 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2200BSRE6 RNC55J2200BSRE6-ND RNC55J2200BSRE6
Product Name MF,1/8W,220,.1%,25PPM,S/.001%,T/R Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers