Vishay Intertechnology, Inc. RES 21 OHM 1/8W .1% AXIAL RNC55J21R0BSBSL

Description
RES 21ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/8W .1% AXIAL - RNC55J21R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/8W .1% AXIAL
RNC55J21R0BSBSL
RES 21 OHM 1/8W .1% AXIAL RNC55J21R0BSBSL
RES 21ohm 1/8W .1% AXIAL

RES 21ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J21R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J21R0BSBSL-ND
Through Hole Resistors RNC55J21R0BSBSL-ND
21 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J21R0BSBSL RNC55J21R0BSBSL-ND
Product Name RES 21 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers