Vishay Intertechnology, Inc. RES 215K OHM 1/8W 1% AXIAL RNC55J2153FSBSL

Description
RES 215Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/8W 1% AXIAL - RNC55J2153FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/8W 1% AXIAL
RNC55J2153FSBSL
RES 215K OHM 1/8W 1% AXIAL RNC55J2153FSBSL
RES 215Kohm 1/8W 1% AXIAL

RES 215Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2153FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2153FSBSL-ND
Through Hole Resistors RNC55J2153FSBSL-ND
215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

215 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2153FSBSL RNC55J2153FSBSL-ND
Product Name RES 215K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details