Vishay Intertechnology, Inc. MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK RNC55J2152BSB14

Description
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK - RNC55J2152BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK
RNC55J2152BSB14
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK RNC55J2152BSB14
MF,1/8W,21.5K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2152BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2152BSB14-ND
Through Hole Resistors RNC55J2152BSB14-ND
21.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2152BSB14 RNC55J2152BSB14-ND
Product Name MF,1/8W,21.5K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details