Vishay Intertechnology, Inc. RES 20.8 OHM 1/8W .1% AXIAL RNC55J20R8BRB14

Description
RES 20.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.8 OHM 1/8W .1% AXIAL - RNC55J20R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.8 OHM 1/8W .1% AXIAL
RNC55J20R8BRB14
RES 20.8 OHM 1/8W .1% AXIAL RNC55J20R8BRB14
RES 20.8ohm 1/8W .1% AXIAL

RES 20.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J20R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J20R8BRB14-ND
Through Hole Resistors RNC55J20R8BRB14-ND
20.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J20R8BRB14 RNC55J20R8BRB14-ND
Product Name RES 20.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.8 ohms 20.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details