Vishay Intertechnology, Inc. RES 20.3 OHM 1/8W .1% AXIAL RNC55J20R3BSRE6

Description
RES 20.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.3 OHM 1/8W .1% AXIAL - RNC55J20R3BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.3 OHM 1/8W .1% AXIAL
RNC55J20R3BSRE6
RES 20.3 OHM 1/8W .1% AXIAL RNC55J20R3BSRE6
RES 20.3ohm 1/8W .1% AXIAL

RES 20.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J20R3BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J20R3BSRE6-ND
Through Hole Resistors RNC55J20R3BSRE6-ND
20.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J20R3BSRE6 RNC55J20R3BSRE6-ND
Product Name RES 20.3 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.3 ohms 20.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details