Vishay Intertechnology, Inc. Through Hole Resistors RNC55J20R0BSR36

Description
20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J20R0BSR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J20R0BSR36TR-ND
Through Hole Resistors 541-RNC55J20R0BSR36TR-ND
20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J20R0BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J20R0BSR36
Through Hole Resistors RNC55J20R0BSR36
RES 20 OHM 0.1% 1/8W AXIAL

RES 20 OHM 0.1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-RNC55J20R0BSR36TR-ND RNC55J20R0BSR36
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details