Vishay Intertechnology, Inc. RES 2.08K OHM 1/8W .1% AXIAL RNC55J2081BSB14

Description
RES 2.08Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.08Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08K OHM 1/8W .1% AXIAL - RNC55J2081BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 1/8W .1% AXIAL
RNC55J2081BSB14
RES 2.08K OHM 1/8W .1% AXIAL RNC55J2081BSB14
RES 2.08Kohm 1/8W .1% AXIAL

RES 2.08Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2081BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2081BSB14-ND
Through Hole Resistors RNC55J2081BSB14-ND
2.08 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.08 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.08Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.08Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3207
Resistor,metal Film,2.08Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3207
Resistor,Metal Film,2.08KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,2.08KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J2081BSB14 RNC55J2081BSB14-ND 54C3207
Product Name RES 2.08K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.08Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2080 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers