Vishay Intertechnology, Inc. RES 208 OHM 1/8W .1% AXIAL RNC55J2080BSRSL

Description
RES 208ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 208ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 208 OHM 1/8W .1% AXIAL - RNC55J2080BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 208 OHM 1/8W .1% AXIAL
RNC55J2080BSRSL
RES 208 OHM 1/8W .1% AXIAL RNC55J2080BSRSL
RES 208ohm 1/8W .1% AXIAL

RES 208ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2080BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2080BSRSL-ND
Through Hole Resistors RNC55J2080BSRSL-ND
208 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

208 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2080BSRSL RNC55J2080BSRSL-ND
Product Name RES 208 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 208 ohms 208 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details