Vishay Intertechnology, Inc. RES 207K OHM 1/8W .1% AXIAL RNC55J2073BSB14

Description
RES 207Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 207Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 207K OHM 1/8W .1% AXIAL - RNC55J2073BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 207K OHM 1/8W .1% AXIAL
RNC55J2073BSB14
RES 207K OHM 1/8W .1% AXIAL RNC55J2073BSB14
RES 207Kohm 1/8W .1% AXIAL

RES 207Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2073BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2073BSB14-ND
Through Hole Resistors RNC55J2073BSB14-ND
207 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

207 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2073BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2073BSB14
Through Hole Resistors RNC55J2073BSB14
RES 207K OHM 1/8W .1% AXIAL

RES 207K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2073BSB14 RNC55J2073BSB14-ND RNC55J2073BSB14
Product Name RES 207K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 207000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers