Vishay Intertechnology, Inc. RES 20.7K OHM 1/8W .1% AXIAL RNC55J2072BSB14

Description
RES 20.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.7K OHM 1/8W .1% AXIAL - RNC55J2072BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.7K OHM 1/8W .1% AXIAL
RNC55J2072BSB14
RES 20.7K OHM 1/8W .1% AXIAL RNC55J2072BSB14
RES 20.7Kohm 1/8W .1% AXIAL

RES 20.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2072BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2072BSB14-ND
Through Hole Resistors RNC55J2072BSB14-ND
20.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2072BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2072BSB14
Through Hole Resistors RNC55J2072BSB14
RES 20.7K OHM 1/8W .1% AXIAL

RES 20.7K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2072BSB14 RNC55J2072BSB14-ND RNC55J2072BSB14
Product Name RES 20.7K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details