Vishay Intertechnology, Inc. MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK RNC55J2052BSB14

Description
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK - RNC55J2052BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK
RNC55J2052BSB14
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK RNC55J2052BSB14
MF,1/8W,20.5K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J2052BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2052BSB14-ND
Through Hole Resistors RNC55J2052BSB14-ND
20.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2052BSB14 RNC55J2052BSB14-ND
Product Name MF,1/8W,20.5K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details