Vishay Intertechnology, Inc. RES 2.05K OHM 1/8W 1% AXIAL RNC55J2051FSRSL

Description
RES 2.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/8W 1% AXIAL - RNC55J2051FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/8W 1% AXIAL
RNC55J2051FSRSL
RES 2.05K OHM 1/8W 1% AXIAL RNC55J2051FSRSL
RES 2.05Kohm 1/8W 1% AXIAL

RES 2.05Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2051FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2051FSRSL-ND
Through Hole Resistors RNC55J2051FSRSL-ND
2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J2051FSRSL RNC55J2051FSRSL-ND
Product Name RES 2.05K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details