Vishay Intertechnology, Inc. Through Hole Resistors RNC55J2051DPRE6

Description
2.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J2051DPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2051DPRE6-ND
Through Hole Resistors RNC55J2051DPRE6-ND
2.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.05 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R - RNC55J2051DPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
RNC55J2051DPRE6
Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R RNC55J2051DPRE6
Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J2051DPRE6-ND RNC55J2051DPRE6
Product Name Through Hole Resistors Res Metal Film 2.05K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers