Vishay Intertechnology, Inc. RES 2.04K OHM 1/8W .1% AXIAL RNC55J2041BSB14

Description
RES 2.04Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.04Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.04K OHM 1/8W .1% AXIAL - RNC55J2041BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.04K OHM 1/8W .1% AXIAL
RNC55J2041BSB14
RES 2.04K OHM 1/8W .1% AXIAL RNC55J2041BSB14
RES 2.04Kohm 1/8W .1% AXIAL

RES 2.04Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J2041BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J2041BSB14-ND
Through Hole Resistors RNC55J2041BSB14-ND
2.04 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.04 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J2041BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J2041BSB14
Through Hole Resistors RNC55J2041BSB14
RES 2.04K OHM 1/8W .1% AXIAL

RES 2.04K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J2041BSB14 RNC55J2041BSB14-ND RNC55J2041BSB14
Product Name RES 2.04K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details