Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
200 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55J2003DSB1465 | 541-RNC55J2003DSB1465-ND |
| Product Name | Res Metal Film 200K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.5000 to 1.00E-3 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C |
| Power Rating | 8 watts | 0.1250 watts |