Vishay Intertechnology, Inc. RES 189 OHM 1/8W .1% AXIAL RNC55J1890BSB14

Description
RES 189ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 189ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189 OHM 1/8W .1% AXIAL - RNC55J1890BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189 OHM 1/8W .1% AXIAL
RNC55J1890BSB14
RES 189 OHM 1/8W .1% AXIAL RNC55J1890BSB14
RES 189ohm 1/8W .1% AXIAL

RES 189ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1890BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1890BSB14-ND
Through Hole Resistors RNC55J1890BSB14-ND
189 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

189 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,189Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,189Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3041
Resistor,metal Film,189Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3041
Resistor,Metal Film,189Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,189Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1890BSB14 RNC55J1890BSB14-ND 54C3041
Product Name RES 189 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,189Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189 ohms 189 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details