Vishay Intertechnology, Inc. RES 18.7K OHM 1/8W .5% AXIAL RNC55J1872DSBSL

Description
RES 18.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/8W .5% AXIAL - RNC55J1872DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W .5% AXIAL
RNC55J1872DSBSL
RES 18.7K OHM 1/8W .5% AXIAL RNC55J1872DSBSL
RES 18.7Kohm 1/8W .5% AXIAL

RES 18.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1872DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1872DSBSL-ND
Through Hole Resistors RNC55J1872DSBSL-ND
18.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1872DSBSL RNC55J1872DSBSL-ND
Product Name RES 18.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details