Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1872BSRE6

Description
18.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1872BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1872BSRE6-ND
Through Hole Resistors RNC55J1872BSRE6-ND
18.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.7K OHM 1/8W .1% AXIAL - RNC55J1872BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/8W .1% AXIAL
RNC55J1872BSRE6
RES 18.7K OHM 1/8W .1% AXIAL RNC55J1872BSRE6
RES 18.7Kohm 1/8W .1% AXIAL

RES 18.7Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,18.7Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3030
Resistor,metal Film,18.7Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3030
Resistor,Metal Film,18.7KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,18.7KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1872BSRE6-ND RNC55J1872BSRE6 54C3030
Product Name Through Hole Resistors RES 18.7K OHM 1/8W .1% AXIAL Resistor,metal Film,18.7Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details