Vishay Precision Group RES 1.87K OHM 1/8W 1% AXIAL RNC55J1871FSRE6

Description
RES 1.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W 1% AXIAL - RNC55J1871FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W 1% AXIAL
RNC55J1871FSRE6
RES 1.87K OHM 1/8W 1% AXIAL RNC55J1871FSRE6
RES 1.87Kohm 1/8W 1% AXIAL

RES 1.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1871FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1871FSRE6-ND
Through Hole Resistors RNC55J1871FSRE6-ND
1.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M1601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M1601
Resistor,metal Film,1.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M1601
Resistor,Metal Film,1.87KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.87KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1871FSRE6 RNC55J1871FSRE6-ND 08M1601
Product Name RES 1.87K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.87Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details