Vishay Intertechnology, Inc. RES 1.87K OHM 1/8W .5% AXIAL RNC55J1871DSBSL

Description
RES 1.87Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W .5% AXIAL - RNC55J1871DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W .5% AXIAL
RNC55J1871DSBSL
RES 1.87K OHM 1/8W .5% AXIAL RNC55J1871DSBSL
RES 1.87Kohm 1/8W .5% AXIAL

RES 1.87Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1871DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1871DSBSL-ND
Through Hole Resistors RNC55J1871DSBSL-ND
1.87 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1871DSBSL RNC55J1871DSBSL-ND
Product Name RES 1.87K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers