Vishay Intertechnology, Inc. RES 187 OHM 1/8W .1% AXIAL RNC55J1870BSRE6

Description
RES 187ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/8W .1% AXIAL - RNC55J1870BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/8W .1% AXIAL
RNC55J1870BSRE6
RES 187 OHM 1/8W .1% AXIAL RNC55J1870BSRE6
RES 187ohm 1/8W .1% AXIAL

RES 187ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1870BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1870BSRE6-ND
Through Hole Resistors RNC55J1870BSRE6-ND
187 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

187 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,187Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C3019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C3019
Resistor,metal Film,187Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C3019
Resistor,Metal Film,187Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,187Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1870BSRE6 RNC55J1870BSRE6-ND 54C3019
Product Name RES 187 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,187Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details