187 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 187 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor,Metal Film,187Ohms,200WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1870BRRE6-ND | RNC55J1870BRRE6 | 54C3015 |
| Product Name | Through Hole Resistors | Res Metal Film 187 Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R | Resistor,metal Film,187Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 187 ohms |