Vishay Intertechnology, Inc. RES 18.6K OHM 1/8W .1% AXIAL RNC55J1862BSRE6

Description
RES 18.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.6K OHM 1/8W .1% AXIAL - RNC55J1862BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.6K OHM 1/8W .1% AXIAL
RNC55J1862BSRE6
RES 18.6K OHM 1/8W .1% AXIAL RNC55J1862BSRE6
RES 18.6Kohm 1/8W .1% AXIAL

RES 18.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1862BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1862BSRE6-ND
Through Hole Resistors RNC55J1862BSRE6-ND
18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1862BSRE6 RNC55J1862BSRE6-ND
Product Name RES 18.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers