Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1862BSB14

Description
18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1862BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1862BSB14-ND
Through Hole Resistors RNC55J1862BSB14-ND
18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 18.6K OHM 1/8W .1% AXIAL - RNC55J1862BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.6K OHM 1/8W .1% AXIAL
RNC55J1862BSB14
RES 18.6K OHM 1/8W .1% AXIAL RNC55J1862BSB14
RES 18.6Kohm 1/8W .1% AXIAL

RES 18.6Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1862BSB14-ND RNC55J1862BSB14
Product Name Through Hole Resistors RES 18.6K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers