Vishay Intertechnology, Inc. RES 1.84K OHM 1/8W .1% AXIAL RNC55J1841BSRSL

Description
RES 1.84Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.84Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.84K OHM 1/8W .1% AXIAL - RNC55J1841BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.84K OHM 1/8W .1% AXIAL
RNC55J1841BSRSL
RES 1.84K OHM 1/8W .1% AXIAL RNC55J1841BSRSL
RES 1.84Kohm 1/8W .1% AXIAL

RES 1.84Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1841BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1841BSRSL-ND
Through Hole Resistors RNC55J1841BSRSL-ND
1.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1841BSRSL RNC55J1841BSRSL-ND
Product Name RES 1.84K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers