Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1830BRB14

Description
183 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
183 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1830BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1830BRB14-ND
Through Hole Resistors RNC55J1830BRB14-ND
183 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

183 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 183 OHM 1/8W .1% AXIAL - RNC55J1830BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 183 OHM 1/8W .1% AXIAL
RNC55J1830BRB14
RES 183 OHM 1/8W .1% AXIAL RNC55J1830BRB14
RES 183ohm 1/8W .1% AXIAL

RES 183ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1830BRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1830BRB14
Through Hole Resistors RNC55J1830BRB14
RES 183 OHM 1/8W .1% AXIAL

RES 183 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1830BRB14-ND RNC55J1830BRB14 RNC55J1830BRB14
Product Name Through Hole Resistors RES 183 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 183 ohms 183 ohms 183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details