Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1811BSB14

Description
1.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1811BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1811BSB14-ND
Through Hole Resistors RNC55J1811BSB14-ND
1.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.81 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.81K OHM 1/8W .1% AXIAL - RNC55J1811BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.81K OHM 1/8W .1% AXIAL
RNC55J1811BSB14
RES 1.81K OHM 1/8W .1% AXIAL RNC55J1811BSB14
RES 1.81Kohm 1/8W .1% AXIAL

RES 1.81Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1811BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1811BSB14
Through Hole Resistors RNC55J1811BSB14
RES 1.81K OHM 1/8W .1% AXIAL

RES 1.81K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1811BSB14-ND RNC55J1811BSB14 RNC55J1811BSB14
Product Name Through Hole Resistors RES 1.81K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers