Vishay Intertechnology, Inc. RES 1.8K OHM 1/8W .1% AXIAL RNC55J1801BSR36

Description
RES 1.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/8W .1% AXIAL - RNC55J1801BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/8W .1% AXIAL
RNC55J1801BSR36
RES 1.8K OHM 1/8W .1% AXIAL RNC55J1801BSR36
RES 1.8Kohm 1/8W .1% AXIAL

RES 1.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1801BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1801BSR36-ND
Through Hole Resistors RNC55J1801BSR36-ND
1.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,1.8Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.8Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2968
Resistor,metal Film,1.8Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2968
Resistor,Metal Film,1.8KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.8KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1801BSR36 RNC55J1801BSR36-ND 54C2968
Product Name RES 1.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.8Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details