MF,1/8W,180,.1%,25PP
180 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,180Ohms,200WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1800BSB14 | RNC55J1800BSB14-ND | 54C2962 |
| Product Name | MF,1/8W,180,.1%,25PPM,S/.001%,BULK | Through Hole Resistors | Resistor,metal Film,180Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Tolerance | 0.1000 to 1.00E-3 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |