Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1792BMB14

Description
17.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
17.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1792BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1792BMB14-ND
Through Hole Resistors RNC55J1792BMB14-ND
17.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J1792BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J1792BMB14
Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1792BMB14
Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1792BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1792BMB14
Through Hole Resistors RNC55J1792BMB14
RES 17.9K OHM 1/8W .1% AXIAL

RES 17.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1792BMB14-ND RNC55J1792BMB14 RNC55J1792BMB14
Product Name Through Hole Resistors Res Metal Film 17.9K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers